ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR25JZPF2002

Description
20 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR25JZPF2002-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR25JZPF2002-ND
Chip Resistor - Surface Mount ESR25JZPF2002-ND
20 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2637425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637425
Surface Mount Resistors 2637425
ROHM ESR25JZPF2002 Resistor

ROHM ESR25JZPF2002 Resistor

Supplier's Site
Surface Mount Resistors - 2637426P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637426P
Surface Mount Resistors 2637426P
ROHM ESR25JZPF2002 Resistor

ROHM ESR25JZPF2002 Resistor

Supplier's Site
Surface Mount Resistors - 2637426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637426
Surface Mount Resistors 2637426
ROHM ESR25JZPF2002 Resistor

ROHM ESR25JZPF2002 Resistor

Supplier's Site
Res, 20K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm - 42AK4487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
42AK4487
Res, 20K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm 42AK4487
RES, 20K, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

RES, 20K, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ESR25JZPF2002-ND 2637425 42AK4487
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 20K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1962FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details