ROHM ESR25JZPF1102 Resistor
ROHM ESR25JZPF1102 Resistor
ROHM ESR25JZPF1102 Resistor
11 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 11K, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2637380 | ESR25JZPF1102-ND | 42AK4468 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 11K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1210 | 1210 | |
| Resistance Range | 11000 ohms | ||
| Power Rating | 0.6600 watts | 1 watts | |
| Standards and Certifications | RoHS | RoHS |