ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPJ910

Description
91 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
91 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM91ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM91ITR-ND
Chip Resistor - Surface Mount RHM91ITR-ND
91 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

91 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2642179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642179
Surface Mount Resistors 2642179
ROHM ESR18EZPJ910 Surface Mount Resistor

ROHM ESR18EZPJ910 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642180
Surface Mount Resistors 2642180
ROHM ESR18EZPJ910 Surface Mount Resistor

ROHM ESR18EZPJ910 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642180P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642180P
Surface Mount Resistors 2642180P
ROHM ESR18EZPJ910 Surface Mount Resistor

ROHM ESR18EZPJ910 Surface Mount Resistor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number RHM91ITR-ND 2642179
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details