ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPJ6R8

Description
6.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM6.8ICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8ICT-ND
Chip Resistor - Surface Mount RHM6.8ICT-ND
6.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM6.8IDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8IDKR-ND
Chip Resistor - Surface Mount RHM6.8IDKR-ND
6.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM6.8ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8ITR-ND
Chip Resistor - Surface Mount RHM6.8ITR-ND
6.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2642152P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642152P
Surface Mount Resistors 2642152P
ROHM ESR18EZPJ6R8 Surface Mount Resistor

ROHM ESR18EZPJ6R8 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642152
Surface Mount Resistors 2642152
ROHM ESR18EZPJ6R8 Surface Mount Resistor

ROHM ESR18EZPJ6R8 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642150
Surface Mount Resistors 2642150
ROHM ESR18EZPJ6R8 Surface Mount Resistor

ROHM ESR18EZPJ6R8 Surface Mount Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR18EZPJ6R8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR18EZPJ6R8
Resistors - Chip Resistor - Surface Mount ESR18EZPJ6R8
RES SMD 6.8 OHM 5% 1/2W 1206

RES SMD 6.8 OHM 5% 1/2W 1206

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RHM6.8ICT-ND 2642152P ESR18EZPJ6R8
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614965-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers