ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPJ682

Description
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM6.8KITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8KITR-ND
Chip Resistor - Surface Mount RHM6.8KITR-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2642142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642142
Surface Mount Resistors 2642142
ROHM ESR18EZPJ682 Surface Mount Resistor

ROHM ESR18EZPJ682 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642141
Surface Mount Resistors 2642141
ROHM ESR18EZPJ682 Surface Mount Resistor

ROHM ESR18EZPJ682 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642142P
Surface Mount Resistors 2642142P
ROHM ESR18EZPJ682 Surface Mount Resistor

ROHM ESR18EZPJ682 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - ESR18EZPJ682 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPJ682
Chip Resistor - Surface Mount ESR18EZPJ682
RES SMD 6.8K OHM 5% 1/2W 1206

RES SMD 6.8K OHM 5% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RHM6.8KITR-ND 2642142 ESR18EZPJ682
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details