ROHM Semiconductor USA, LLC Surface Mount Resistors ESR18EZPJ621

Description
ROHM ESR18EZPJ621 Surface Mount Resistor
Request a Quote Datasheet
Description
ROHM ESR18EZPJ621 Surface Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2642127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642127
Surface Mount Resistors 2642127
ROHM ESR18EZPJ621 Surface Mount Resistor

ROHM ESR18EZPJ621 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642127P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642127P
Surface Mount Resistors 2642127P
ROHM ESR18EZPJ621 Surface Mount Resistor

ROHM ESR18EZPJ621 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642126
Surface Mount Resistors 2642126
ROHM ESR18EZPJ621 Surface Mount Resistor

ROHM ESR18EZPJ621 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM620ICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM620ICT-ND
Chip Resistor - Surface Mount RHM620ICT-ND
620 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

620 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM620ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM620ITR-ND
Chip Resistor - Surface Mount RHM620ITR-ND
620 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

620 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ESR18EZPJ621 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR18EZPJ621
Resistors - Chip Resistor - Surface Mount ESR18EZPJ621
RES SMD 620 OHM 5% 1/2W 1206

RES SMD 620 OHM 5% 1/2W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 2642127 RHM620ICT-ND ESR18EZPJ621
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 620 ohms 620 ohms 620 ohms
Power Rating 0.5000 watts 0.7500 watts 0.5000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676444-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details