ROHM Semiconductor USA, LLC Surface Mount Resistors ESR18EZPJ3R3

Description
ROHM ESR18EZPJ3R3 Surface Mount Resistor
Request a Quote Datasheet
Description
ROHM ESR18EZPJ3R3 Surface Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2642071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642071
Surface Mount Resistors 2642071
ROHM ESR18EZPJ3R3 Surface Mount Resistor

ROHM ESR18EZPJ3R3 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642073
Surface Mount Resistors 2642073
ROHM ESR18EZPJ3R3 Surface Mount Resistor

ROHM ESR18EZPJ3R3 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642073P
Surface Mount Resistors 2642073P
ROHM ESR18EZPJ3R3 Surface Mount Resistor

ROHM ESR18EZPJ3R3 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM3.3IDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.3IDKR-ND
Chip Resistor - Surface Mount RHM3.3IDKR-ND
3.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM3.3ICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.3ICT-ND
Chip Resistor - Surface Mount RHM3.3ICT-ND
3.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM3.3ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.3ITR-ND
Chip Resistor - Surface Mount RHM3.3ITR-ND
3.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3R3, 5%, 1206, Thick Film; Resistor Case Style Rohm - 59AC6992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 1206, Thick Film; Resistor Case Style Rohm
59AC6992
Res, 3R3, 5%, 1206, Thick Film; Resistor Case Style Rohm 59AC6992
RES, 3R3, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3ohm; Product Range:ESR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3R3, 5%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3ohm; Product Range:ESR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2642071 RHM3.3IDKR-ND 59AC6992
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 3R3, 5%, 1206, Thick Film; Resistor Case Style Rohm
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Power Rating 0.5000 watts 0.7500 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details