ROHM Semiconductor USA, LLC Surface Mount Resistors ESR18EZPJ300

Description
ROHM ESR18EZPJ300 Surface Mount Resistor
Request a Quote Datasheet
Description
ROHM ESR18EZPJ300 Surface Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2642023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642023
Surface Mount Resistors 2642023
ROHM ESR18EZPJ300 Surface Mount Resistor

ROHM ESR18EZPJ300 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642021
Surface Mount Resistors 2642021
ROHM ESR18EZPJ300 Surface Mount Resistor

ROHM ESR18EZPJ300 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642023P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642023P
Surface Mount Resistors 2642023P
ROHM ESR18EZPJ300 Surface Mount Resistor

ROHM ESR18EZPJ300 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM30IDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM30IDKR-ND
Chip Resistor - Surface Mount RHM30IDKR-ND
30 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM30ICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM30ICT-ND
Chip Resistor - Surface Mount RHM30ICT-ND
30 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM30ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM30ITR-ND
Chip Resistor - Surface Mount RHM30ITR-ND
30 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR18EZPJ300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPJ300
Chip Resistor - Surface Mount ESR18EZPJ300
RES SMD 30 OHM 5% 1/2W 1206

RES SMD 30 OHM 5% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2642023 RHM30IDKR-ND ESR18EZPJ300
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206
Resistance Range 30 ohms 30 ohms 30 ohms
Power Rating 0.5000 watts 0.7500 watts 0.5000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567805 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers