ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPJ270

Description
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM27IDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM27IDKR-ND
Chip Resistor - Surface Mount RHM27IDKR-ND
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM27ICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM27ICT-ND
Chip Resistor - Surface Mount RHM27ICT-ND
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM27ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM27ITR-ND
Chip Resistor - Surface Mount RHM27ITR-ND
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR18EZPJ270 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPJ270
Chip Resistor - Surface Mount ESR18EZPJ270
RES SMD 27 OHM 5% 1/2W 1206

RES SMD 27 OHM 5% 1/2W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ESR18EZPJ270 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR18EZPJ270
Resistors - Chip Resistor - Surface Mount ESR18EZPJ270
RES SMD 27 OHM 5% 1/2W 1206

RES SMD 27 OHM 5% 1/2W 1206

Supplier's Site
Res, 27R, 5%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 28AK9560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
28AK9560
Res, 27R, 5%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 28AK9560
RES, 27R, 5%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 27R, 5%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number RHM27IDKR-ND ESR18EZPJ270 ESR18EZPJ270 28AK9560
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 27R, 5%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details