ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPJ1R0

Description
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1ICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1ICT-ND
Chip Resistor - Surface Mount RHM1ICT-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1IDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1IDKR-ND
Chip Resistor - Surface Mount RHM1IDKR-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1ITR-ND
Chip Resistor - Surface Mount RHM1ITR-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2641974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641974
Surface Mount Resistors 2641974
ROHM ESR18EZPJ1R0 Surface Mount Resistor

ROHM ESR18EZPJ1R0 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2641975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641975P
Surface Mount Resistors 2641975P
ROHM ESR18EZPJ1R0 Surface Mount Resistor

ROHM ESR18EZPJ1R0 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2641975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641975
Surface Mount Resistors 2641975
ROHM ESR18EZPJ1R0 Surface Mount Resistor

ROHM ESR18EZPJ1R0 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - ESR18EZPJ1R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPJ1R0
Chip Resistor - Surface Mount ESR18EZPJ1R0
RES SMD 1 OHM 5% 1/2W 1206

RES SMD 1 OHM 5% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RHM1ICT-ND 2641974 ESR18EZPJ1R0
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms 5 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details