ROHM Semiconductor USA, LLC Surface Mount Resistors ESR18EZPJ124

Description
ROHM ESR18EZPJ124 Surface Mount Resistor
Request a Quote Datasheet
Description
ROHM ESR18EZPJ124 Surface Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2641930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641930
Surface Mount Resistors 2641930
ROHM ESR18EZPJ124 Surface Mount Resistor

ROHM ESR18EZPJ124 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2641931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641931
Surface Mount Resistors 2641931
ROHM ESR18EZPJ124 Surface Mount Resistor

ROHM ESR18EZPJ124 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2641931P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641931P
Surface Mount Resistors 2641931P
ROHM ESR18EZPJ124 Surface Mount Resistor

ROHM ESR18EZPJ124 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM120KITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM120KITR-ND
Chip Resistor - Surface Mount RHM120KITR-ND
120 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM120KICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM120KICT-ND
Chip Resistor - Surface Mount RHM120KICT-ND
120 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM120KIDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM120KIDKR-ND
Chip Resistor - Surface Mount RHM120KIDKR-ND
120 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ESR18EZPJ124 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR18EZPJ124
Resistors - Chip Resistor - Surface Mount ESR18EZPJ124
RES SMD 120K OHM 5% 1/2W 1206

RES SMD 120K OHM 5% 1/2W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 2641930 RHM120KITR-ND ESR18EZPJ124
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 120000 ohms 120000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details