120 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
120 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
120 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
ROHM ESR18EZPJ121 Surface Mount Resistor
ROHM ESR18EZPJ121 Surface Mount Resistor
ROHM ESR18EZPJ121 Surface Mount Resistor
RES SMD 120 OHM 5% 1/2W 1206
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RHM120IDKR-ND | 2641923 | ESR18EZPJ121 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms |