ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPJ110

Description
11 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
11 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM11ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM11ITR-ND
Chip Resistor - Surface Mount RHM11ITR-ND
11 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

11 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2641914P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641914P
Surface Mount Resistors 2641914P
ROHM ESR18EZPJ110 Surface Mount Resistor

ROHM ESR18EZPJ110 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2641914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641914
Surface Mount Resistors 2641914
ROHM ESR18EZPJ110 Surface Mount Resistor

ROHM ESR18EZPJ110 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2641913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641913
Surface Mount Resistors 2641913
ROHM ESR18EZPJ110 Surface Mount Resistor

ROHM ESR18EZPJ110 Surface Mount Resistor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number RHM11ITR-ND 2641914P
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details