ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPJ106

Description
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM10MIDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10MIDKR-ND
Chip Resistor - Surface Mount RHM10MIDKR-ND
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM10MITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10MITR-ND
Chip Resistor - Surface Mount RHM10MITR-ND
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM10MICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10MICT-ND
Chip Resistor - Surface Mount RHM10MICT-ND
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 MOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2641911P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641911P
Surface Mount Resistors 2641911P
ROHM ESR18EZPJ106 Surface Mount Resistor

ROHM ESR18EZPJ106 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2641911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641911
Surface Mount Resistors 2641911
ROHM ESR18EZPJ106 Surface Mount Resistor

ROHM ESR18EZPJ106 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2641910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641910
Surface Mount Resistors 2641910
ROHM ESR18EZPJ106 Surface Mount Resistor

ROHM ESR18EZPJ106 Surface Mount Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR18EZPJ106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR18EZPJ106
Resistors - Chip Resistor - Surface Mount ESR18EZPJ106
RES SMD 10M OHM 5% 1/2W 1206

RES SMD 10M OHM 5% 1/2W 1206

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RHM10MIDKR-ND 2641911P ESR18EZPJ106
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216 Metric)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details