ROHM Semiconductor USA, LLC Surface Mount Resistors ESR18EZPJ104

Description
ROHM ESR18EZPJ104 Surface Mount Resistor
Request a Quote Datasheet
Description
ROHM ESR18EZPJ104 Surface Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2641905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641905
Surface Mount Resistors 2641905
ROHM ESR18EZPJ104 Surface Mount Resistor

ROHM ESR18EZPJ104 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2641907P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641907P
Surface Mount Resistors 2641907P
ROHM ESR18EZPJ104 Surface Mount Resistor

ROHM ESR18EZPJ104 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2641907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641907
Surface Mount Resistors 2641907
ROHM ESR18EZPJ104 Surface Mount Resistor

ROHM ESR18EZPJ104 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM100KICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM100KICT-ND
Chip Resistor - Surface Mount RHM100KICT-ND
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM100KIDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM100KIDKR-ND
Chip Resistor - Surface Mount RHM100KIDKR-ND
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM100KITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM100KITR-ND
Chip Resistor - Surface Mount RHM100KITR-ND
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2641905 RHM100KICT-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206
Resistance Range 100000 ohms
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers