ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF7503

Description
750 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
750 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR18EZPF7503-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR18EZPF7503-ND
Chip Resistor - Surface Mount ESR18EZPF7503-ND
750 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

750 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR18EZPF7503 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPF7503
Chip Resistor - Surface Mount ESR18EZPF7503
RES SMD 750K OHM 1% 1/2W 1206

RES SMD 750K OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 750K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4447
Res, 750K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4447
RES, 750K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 750K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ESR18EZPF7503-ND ESR18EZPF7503 42AK4447
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 750K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details