ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF6200

Description
RES 620 OHM 1% 3/4W 1206
Request a Quote Datasheet
Description
RES 620 OHM 1% 3/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF6200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF6200CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF6200CT-ND
RES 620 OHM 1% 3/4W 1206

RES 620 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF6200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF6200DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF6200DKR-ND
RES 620 OHM 1% 3/4W 1206

RES 620 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF6200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF6200TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF6200TR-ND
620 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

620 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR18EZPF6200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPF6200
Chip Resistor - Surface Mount ESR18EZPF6200
RES SMD 620 OHM 1% 1/2W 1206

RES SMD 620 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 620R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 28AK9554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
28AK9554
Res, 620R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 28AK9554
RES, 620R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 620R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 846-ESR18EZPF6200CT-ND ESR18EZPF6200 28AK9554
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 620R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614888-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573147 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details