ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF5601

Description
5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF5601TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF5601TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF5601TR-ND
5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF5601DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF5601DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF5601DKR-ND
RES 5.6K OHM 1% 1/2W 1206

RES 5.6K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF5601CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF5601CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF5601CT-ND
RES 5.6K OHM 1% 1/2W 1206

RES 5.6K OHM 1% 1/2W 1206

Buy Now Datasheet
Surface Mount Resistors - 2641843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641843
Surface Mount Resistors 2641843
ROHM ESR18EZPF5601

ROHM ESR18EZPF5601

Supplier's Site
Surface Mount Resistors - 2641844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641844P
Surface Mount Resistors 2641844P
ROHM ESR18EZPF5601

ROHM ESR18EZPF5601

Supplier's Site
Surface Mount Resistors - 2641844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641844
Surface Mount Resistors 2641844
ROHM ESR18EZPF5601

ROHM ESR18EZPF5601

Supplier's Site
Res, 5.6K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.6K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4431
Res, 5.6K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4431
RES, 5.6K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 5.6K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 846-ESR18EZPF5601TR-ND 2641843 42AK4431
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 5.6K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details