510 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 510K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES
RES SMD 510K OHM 1% 1/2W 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | ESR18EZPF5103-ND | 42AK4428 | ESR18EZPF5103 |
| Product Name | Chip Resistor - Surface Mount | Res, 510K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Tolerance | 1 +/- % | 1 +/- % |