ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF5102

Description
RES 51K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 51K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF5102CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF5102CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF5102CT-ND
RES 51K OHM 1% 1/2W 1206

RES 51K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF5102TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF5102TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF5102TR-ND
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF5102DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF5102DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF5102DKR-ND
RES 51K OHM 1% 1/2W 1206

RES 51K OHM 1% 1/2W 1206

Buy Now Datasheet
Res, 51K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4427
Res, 51K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4427
RES, 51K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 51K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR18EZPF5102CT-ND 42AK4427
Product Name Chip Resistor - Surface Mount Res, 51K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details