ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF5101

Description
5.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR18EZPF5101-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR18EZPF5101-ND
Chip Resistor - Surface Mount ESR18EZPF5101-ND
5.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 5.1K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.1K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4426
Res, 5.1K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4426
RES, 5.1K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 5.1K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR18EZPF5101 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPF5101
Chip Resistor - Surface Mount ESR18EZPF5101
RES SMD 5.1K OHM 1% 1/2W 1206

RES SMD 5.1K OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ESR18EZPF5101-ND 42AK4426 ESR18EZPF5101
Product Name Chip Resistor - Surface Mount Res, 5.1K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details