ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF4303

Description
430 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
430 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR18EZPF4303-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR18EZPF4303-ND
Chip Resistor - Surface Mount ESR18EZPF4303-ND
430 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

430 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 430K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4419
Res, 430K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4419
RES, 430K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 430K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ESR18EZPF4303-ND 42AK4419
Product Name Chip Resistor - Surface Mount Res, 430K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data