ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF3901

Description
RES 3.9K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 3.9K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF3901DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF3901DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF3901DKR-ND
RES 3.9K OHM 1% 1/2W 1206

RES 3.9K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF3901CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF3901CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF3901CT-ND
RES 3.9K OHM 1% 1/2W 1206

RES 3.9K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF3901TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF3901TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF3901TR-ND
3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3.9K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.9K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4413
Res, 3.9K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4413
RES, 3.9K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 3.9K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR18EZPF3901 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPF3901
Chip Resistor - Surface Mount ESR18EZPF3901
RES SMD 3.9K OHM 1% 1/2W 1206

RES SMD 3.9K OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 846-ESR18EZPF3901DKR-ND 42AK4413 ESR18EZPF3901
Product Name Chip Resistor - Surface Mount Res, 3.9K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614968-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details