RES 390 OHM 1% 3/4W 1206
RES 390 OHM 1% 3/4W 1206
390 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 390 OHM 1% 1/2W 1206
RES SMD 390 OHM 1% 1/2W 1206
RES, 390R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 846-ESR18EZPF3900DKR-ND | ESR18EZPF3900 | ESR18EZPF3900 | 28AK9550 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 390R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) | 1206 | |
| Resistance Range | 390 ohms | 390 ohms | 390 ohms |