ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF3600

Description
360 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
360 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR18EZPF3600-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR18EZPF3600-ND
Chip Resistor - Surface Mount ESR18EZPF3600-ND
360 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR18EZPF3600 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPF3600
Chip Resistor - Surface Mount ESR18EZPF3600
RES SMD 360 OHM 1% 1/2W 1206

RES SMD 360 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 360R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4410
Res, 360R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4410
RES, 360R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 360R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ESR18EZPF3600-ND ESR18EZPF3600 42AK4410
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 360R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details