ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF3003

Description
300 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
300 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM300KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM300KAFCT-ND
Chip Resistor - Surface Mount RHM300KAFCT-ND
300 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM300KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM300KAFDKR-ND
Chip Resistor - Surface Mount RHM300KAFDKR-ND
300 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM300KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM300KAFTR-ND
Chip Resistor - Surface Mount RHM300KAFTR-ND
300 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2641794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641794
Surface Mount Resistors 2641794
ROHM ESR18EZPF3003

ROHM ESR18EZPF3003

Supplier's Site
Surface Mount Resistors - 2641793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641793
Surface Mount Resistors 2641793
ROHM ESR18EZPF3003

ROHM ESR18EZPF3003

Supplier's Site
Surface Mount Resistors - 2641794P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641794P
Surface Mount Resistors 2641794P
ROHM ESR18EZPF3003

ROHM ESR18EZPF3003

Supplier's Site
Res, 300K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4403
Res, 300K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4403
RES, 300K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 300K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RHM300KAFCT-ND 2641794 42AK4403
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 300K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers