3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 3K OHM 1% 1/2W 1206
RES, 3K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES
RES SMD 3K OHM 1% 1/2W 1206
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 2641789 | ESR18EZPF3001-ND | ESR18EZPF3001 | 42AK4401 | 687-ESR18EZPF3001 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 3K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm | RES SMD 3K OHM 1% 1/2W 1206 |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206 | Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT | |
| Resistance Range | 3000 ohms | 3000 ohms | 3000 ohms | ||
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |