ROHM Semiconductor USA, LLC Surface Mount Resistors ESR18EZPF2R20

Description
ROHM ESR18EZPF2R20
Request a Quote Datasheet
Description
ROHM ESR18EZPF2R20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2641784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641784P
Surface Mount Resistors 2641784P
ROHM ESR18EZPF2R20

ROHM ESR18EZPF2R20

Supplier's Site
Surface Mount Resistors - 2641784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641784
Surface Mount Resistors 2641784
ROHM ESR18EZPF2R20

ROHM ESR18EZPF2R20

Supplier's Site
Surface Mount Resistors - 2641783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641783
Surface Mount Resistors 2641783
ROHM ESR18EZPF2R20

ROHM ESR18EZPF2R20

Supplier's Site
Chip Resistor - Surface Mount - 846-ESR18EZPF2R20CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF2R20CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF2R20CT-ND
RES 2.2 OHM 1% 3/4W 1206

RES 2.2 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF2R20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF2R20TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF2R20TR-ND
2.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF2R20DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF2R20DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF2R20DKR-ND
RES 2.2 OHM 1% 3/4W 1206

RES 2.2 OHM 1% 3/4W 1206

Buy Now Datasheet
Res, 2.2R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4378
Res, 2.2R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4378
RES, 2.2R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 2.2R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2641784P 846-ESR18EZPF2R20CT-ND 42AK4378
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 2.2R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206
Resistance Range 2.2 ohms 2.2 ohms
Power Rating 0.5000 watts 0.7500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176765-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details