2.32 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 2.32K OHM 1% 1/2W 1206
RES 2.32K OHM 1% 1/2W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-ESR18EZPF2321TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |