ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF2004

Description
2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF2004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF2004TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF2004TR-ND
2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF2004DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF2004DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF2004DKR-ND
RES 2M OHM 1% 1/2W 1206

RES 2M OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF2004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF2004CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF2004CT-ND
RES 2M OHM 1% 1/2W 1206

RES 2M OHM 1% 1/2W 1206

Buy Now Datasheet
Res, 2M, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4384
Res, 2M, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4384
RES, 2M, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 2M, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR18EZPF2004TR-ND 42AK4384
Product Name Chip Resistor - Surface Mount Res, 2M, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details