1.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 1.3 OHM 1% 3/4W 1206
RES 1.3 OHM 1% 3/4W 1206
RES 1.3 OHM 1% 3/4W 1206 Product overview: ESR18EZPF1R30 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPF1R30 can be used for catalog matching and distributor lookup.
RES, 1.3R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES
RES SMD 1.3 OHM 1% 1/2W 1206
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 846-ESR18EZPF1R30TR-ND | 2641746 | 52-ESR18EZPF1R30 | 42AK4343 | ESR18EZPF1R30 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | 1.3 OHM 4W Resistor | Res, 1.3R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 (3216 Metric) | 1206 | |
| Resistance Range | 1.3 ohms | 1.3 ohms | 1.3 ohms | 1.3 ohms |