ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF1690

Description
RES 169 OHM 1% 3/4W 1206
Request a Quote Datasheet
Description
RES 169 OHM 1% 3/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF1690CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF1690CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF1690CT-ND
RES 169 OHM 1% 3/4W 1206

RES 169 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF1690DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF1690DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF1690DKR-ND
RES 169 OHM 1% 3/4W 1206

RES 169 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF1690TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF1690TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF1690TR-ND
169 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

169 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-ESR18EZPF1690CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
3 suppliers