ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF1601

Description
1.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR18EZPF1601-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR18EZPF1601-ND
Chip Resistor - Surface Mount ESR18EZPF1601-ND
1.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2641725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641725
Surface Mount Resistors 2641725
ROHM ESR18EZPF1601

ROHM ESR18EZPF1601

Supplier's Site
Surface Mount Resistors - 2641727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641727
Surface Mount Resistors 2641727
ROHM ESR18EZPF1601

ROHM ESR18EZPF1601

Supplier's Site
Surface Mount Resistors - 2641727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641727P
Surface Mount Resistors 2641727P
ROHM ESR18EZPF1601

ROHM ESR18EZPF1601

Supplier's Site
Res, 1K6, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 28AK9543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
28AK9543
Res, 1K6, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 28AK9543
RES, 1K6, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 1K6, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ESR18EZPF1601-ND 2641725 28AK9543
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 1K6, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573158 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details