RES 15K OHM 1% 1/2W 1206
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 15K OHM 1% 1/2W 1206
RES, 15K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 846-ESR18EZPF1502CT-ND | 42AK4366 |
| Product Name | Chip Resistor - Surface Mount | Res, 15K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 1 +/- % |