ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF1304

Description
1.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR18EZPF1304-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR18EZPF1304-ND
Chip Resistor - Surface Mount ESR18EZPF1304-ND
1.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR18EZPF1304 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPF1304
Chip Resistor - Surface Mount ESR18EZPF1304
RES SMD 1.3M OHM 1% 1/2W 1206

RES SMD 1.3M OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 1.3M, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.3M, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4363
Res, 1.3M, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4363
RES, 1.3M, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 1.3M, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ESR18EZPF1304-ND ESR18EZPF1304 42AK4363
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1.3M, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details