ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF1301

Description
1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF1301TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF1301TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF1301TR-ND
1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF1301CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF1301CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF1301CT-ND
RES 1.3K OHM 1% 1/2W 1206

RES 1.3K OHM 1% 1/2W 1206

Buy Now Datasheet
Res, 1K3, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 28AK9542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
28AK9542
Res, 1K3, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 28AK9542
RES, 1K3, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 1K3, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR18EZPF1301 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR18EZPF1301
Resistors - Chip Resistor - Surface Mount ESR18EZPF1301
RES SMD 1.3K OHM 1% 1/2W 1206

RES SMD 1.3K OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 846-ESR18EZPF1301TR-ND 28AK9542 ESR18EZPF1301
Product Name Chip Resistor - Surface Mount Res, 1K3, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers