ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - ESR18EZPF11R0 ESR18EZPF11R0

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 871255-ESR18EZPF11R0 Series: ESR Operating Temperature Range: -55°C ~ 155°C Features: 11 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 871255-ESR18EZPF11R0 Series: ESR Operating Temperature Range: -55°C ~ 155°C Features: 11 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ESR18EZPF11R0
871255-ESR18EZPF11R0
Chip Resistor - Surface Mount - ESR18EZPF11R0 871255-ESR18EZPF11R0
Manufacturer: Rohm Semiconductor Win Source Part Number: 871255-ESR18EZPF11R0 Series: ESR Operating Temperature Range: -55°C ~ 155°C Features: 11 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Rohm Semiconductor
Win Source Part Number: 871255-ESR18EZPF11R0
Series: ESR
Operating Temperature Range: -55°C ~ 155°C
Features: 11 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
11 OHM 4W Resistor - 52-ESR18EZPF11R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11 OHM 4W Resistor
52-ESR18EZPF11R0
11 OHM 4W Resistor 52-ESR18EZPF11R0
RES 11 OHM 1% 3/4W 1206 Product overview: ESR18EZPF11R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPF11R0 can be used for catalog matching and distributor lookup.

RES 11 OHM 1% 3/4W 1206 Product overview: ESR18EZPF11R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPF11R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF11R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF11R0TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF11R0TR-ND
11 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

11 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF11R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF11R0DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF11R0DKR-ND
RES 11 OHM 1% 3/4W 1206

RES 11 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF11R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF11R0CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF11R0CT-ND
RES 11 OHM 1% 3/4W 1206

RES 11 OHM 1% 3/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ESR18EZPF11R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR18EZPF11R0
Resistors - Chip Resistor - Surface Mount ESR18EZPF11R0
RES SMD 11 OHM 1% 1/2W 1206

RES SMD 11 OHM 1% 1/2W 1206

Supplier's Site
Res, 11R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4351
Res, 11R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4351
RES, 11R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 11R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR18EZPF11R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPF11R0
Chip Resistor - Surface Mount ESR18EZPF11R0
RES SMD 11 OHM 1% 1/2W 1206

RES SMD 11 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 871255-ESR18EZPF11R0 52-ESR18EZPF11R0 846-ESR18EZPF11R0TR-ND ESR18EZPF11R0 42AK4351 ESR18EZPF11R0
Product Name Chip Resistor - Surface Mount - ESR18EZPF11R0 11 OHM 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 11R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 11 ohms 11 ohms 11 ohms 11 ohms
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details