ROHM Semiconductor USA, LLC Surface Mount Resistors ESR18EZPF1101

Description
ROHM ESR18EZPF1101
Request a Quote Datasheet
Description
ROHM ESR18EZPF1101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2641693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641693
Surface Mount Resistors 2641693
ROHM ESR18EZPF1101

ROHM ESR18EZPF1101

Supplier's Site
Surface Mount Resistors - 2641694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641694P
Surface Mount Resistors 2641694P
ROHM ESR18EZPF1101

ROHM ESR18EZPF1101

Supplier's Site
Surface Mount Resistors - 2641694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641694
Surface Mount Resistors 2641694
ROHM ESR18EZPF1101

ROHM ESR18EZPF1101

Supplier's Site
2W Resistor - 52-ESR18EZPF1101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
52-ESR18EZPF1101
2W Resistor 52-ESR18EZPF1101
RES 1.1K OHM 1% 1/2W 1206 Product overview: ESR18EZPF1101 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPF1101 can be used for catalog matching and distributor lookup.

RES 1.1K OHM 1% 1/2W 1206 Product overview: ESR18EZPF1101 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPF1101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ESR18EZPF1101-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR18EZPF1101-ND
Chip Resistor - Surface Mount ESR18EZPF1101-ND
1.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1.1K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.1K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4353
Res, 1.1K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4353
RES, 1.1K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 1.1K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR18EZPF1101 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPF1101
Chip Resistor - Surface Mount ESR18EZPF1101
RES SMD 1.1K OHM 1% 1/2W 1206

RES SMD 1.1K OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2641693 52-ESR18EZPF1101 ESR18EZPF1101-ND 42AK4353 ESR18EZPF1101
Product Name Surface Mount Resistors 2W Resistor Chip Resistor - Surface Mount Res, 1.1K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 1100 ohms 1100 ohms 1100 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details