ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF1004

Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF1004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF1004TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF1004TR-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF1004DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF1004DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF1004DKR-ND
RES 1M OHM 1% 1/2W 1206

RES 1M OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF1004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF1004CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF1004CT-ND
RES 1M OHM 1% 1/2W 1206

RES 1M OHM 1% 1/2W 1206

Buy Now Datasheet
Res, 1M, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4349
Res, 1M, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4349
RES, 1M, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 1M, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
RES SMD 1M OHM 1% 1/2W 1206 - 687-ESR18EZPF1004 - Utmel Electronic Limited
Hong Kong, China
RES SMD 1M OHM 1% 1/2W 1206
687-ESR18EZPF1004
RES SMD 1M OHM 1% 1/2W 1206 687-ESR18EZPF1004
RES SMD 1M OHM 1% 1/2W 1206

RES SMD 1M OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 846-ESR18EZPF1004TR-ND 42AK4349 687-ESR18EZPF1004
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm RES SMD 1M OHM 1% 1/2W 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details