ROHM Semiconductor USA, LLC 100 OHM 4W Resistor ESR18EZPF1000

Description
RES 100 OHM 1% 3/4W 1206 Product overview: ESR18EZPF1000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPF1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100 OHM 1% 3/4W 1206 Product overview: ESR18EZPF1000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPF1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 4W Resistor - 52-ESR18EZPF1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 4W Resistor
52-ESR18EZPF1000
100 OHM 4W Resistor 52-ESR18EZPF1000
RES 100 OHM 1% 3/4W 1206 Product overview: ESR18EZPF1000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPF1000 can be used for catalog matching and distributor lookup.

RES 100 OHM 1% 3/4W 1206 Product overview: ESR18EZPF1000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPF1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326424-ESR18EZPF1000 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326424-ESR18EZPF1000
Resistors - Chip Resistor - Surface Mount 1326424-ESR18EZPF1000
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326424-ESR18EZPF100 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM100AFTR,RHM100AFD KR,RHM100AFCT RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326424-ESR18EZPF1000
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM100AFTR,RHM100AFDKR,RHM100AFCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM100AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM100AFCT-ND
Chip Resistor - Surface Mount RHM100AFCT-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM100AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM100AFDKR-ND
Chip Resistor - Surface Mount RHM100AFDKR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM100AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM100AFTR-ND
Chip Resistor - Surface Mount RHM100AFTR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR18EZPF1000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPF1000
Chip Resistor - Surface Mount ESR18EZPF1000
RES SMD 100 OHM 1% 1/2W 1206

RES SMD 100 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 1%, 1206 Rohs Compliant Rohm - 59AC6983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1%, 1206 Rohs Compliant Rohm
59AC6983
Res, Aec-Q200, Thick Film, 100R, 1%, 1206 Rohs Compliant Rohm 59AC6983
RES, AEC-Q200, THICK FILM, 100R, 1%, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 100R, 1%, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-ESR18EZPF1000 1326424-ESR18EZPF1000 RHM100AFCT-ND ESR18EZPF1000 59AC6983
Product Name 100 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 100R, 1%, 1206 Rohs Compliant Rohm
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD244GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details