ROHM Semiconductor GmbH Anti-surge Chip Resistors ESR18EZPD

Description
ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge with 3kV ESD guarantee. This product is suitable for high-reliability sets and circuits.
Request a Quote Datasheet
Description
ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge with 3kV ESD guarantee. This product is suitable for high-reliability sets and circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-surge Chip Resistors - ESR18EZPD - ROHM Semiconductor GmbH
Willich, Germany
Anti-surge Chip Resistors
ESR18EZPD
Anti-surge Chip Resistors ESR18EZPD
ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge with 3kV ESD guarantee. This product is suitable for high-reliability sets and circuits.

ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge with 3kV ESD guarantee. This product is suitable for high-reliability sets and circuits.

Supplier's Site Datasheet
Anti-surge Chip Resistors - ESR18EZPD - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Anti-surge Chip Resistors
ESR18EZPD
Anti-surge Chip Resistors ESR18EZPD
ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge with 3kV ESD guarantee. This product is suitable for high-reliability sets and circuits.

ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge with 3kV ESD guarantee. This product is suitable for high-reliability sets and circuits.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPDCT-ND
Chip Resistor - Surface Mount 846-ESR18EZPDCT-ND
RES 0 OHM JUMPER 3/4W 1206

RES 0 OHM JUMPER 3/4W 1206

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number ESR18EZPD ESR18EZPD 846-ESR18EZPDCT-ND
Product Name Anti-surge Chip Resistors Anti-surge Chip Resistors Chip Resistor - Surface Mount
Category / Application General Use General Use Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); ESR18 1206; 1206
Resistance Range 10 to 1.00E6 ohms 10 to 1.00E6 ohms 0.0 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers