9.1 kOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
9.1 kOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
ROHM ESR10EZPJ912 Resistor
ROHM ESR10EZPJ912 Resistor
ROHM ESR10EZPJ912 Resistor
RES SMD 9.1K OHM 5% 0.4W 0805
RES SMD 9.1K OHM 5% 0.4W 0805
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RHM9.1KKCT-ND | 2629662 | ESR10EZPJ912 | ESR10EZPJ912 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 (2012 Metric) | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |