ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPJ682

Description
RES 6.8K OHM 5% 2/5W 0805
Request a Quote Datasheet
Description
RES 6.8K OHM 5% 2/5W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM6.8KKCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8KKCT-ND
Chip Resistor - Surface Mount RHM6.8KKCT-ND
RES 6.8K OHM 5% 2/5W 0805

RES 6.8K OHM 5% 2/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM6.8KKDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8KKDKR-ND
Chip Resistor - Surface Mount RHM6.8KKDKR-ND
RES 6.8K OHM 5% 2/5W 0805

RES 6.8K OHM 5% 2/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM6.8KKTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8KKTR-ND
Chip Resistor - Surface Mount RHM6.8KKTR-ND
6.8 kOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 6K8, 5%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 28AK9538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
28AK9538
Res, 6K8, 5%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 28AK9538
RES, 6K8, 5%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 6K8, 5%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM6.8KKCT-ND 28AK9538
Product Name Chip Resistor - Surface Mount Res, 6K8, 5%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers