ROHM ESR10EZPJ303 Resistor
ROHM ESR10EZPJ303 Resistor
ROHM ESR10EZPJ303 Resistor
30 kOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
30 kOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
30 kOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 30K OHM 5% 0.4W 0805
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2629537P | RHM30KKCT-ND | ESR10EZPJ303 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805; 0805 (2012 Metric) |
| Resistance Range | 30000 ohms | 30000 ohms | |
| Power Rating | 0.4000 watts | 0.4000 watts | 0.4000 watts |
| Standards and Certifications | RoHS |