ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPJ240

Description
24 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
24 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM24KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM24KDKR-ND
Chip Resistor - Surface Mount RHM24KDKR-ND
24 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM24KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM24KCT-ND
Chip Resistor - Surface Mount RHM24KCT-ND
24 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM24KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM24KTR-ND
Chip Resistor - Surface Mount RHM24KTR-ND
24 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2629507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629507
Surface Mount Resistors 2629507
ROHM ESR10EZPJ240 Resistor

ROHM ESR10EZPJ240 Resistor

Supplier's Site
Surface Mount Resistors - 2629508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629508
Surface Mount Resistors 2629508
ROHM ESR10EZPJ240 Resistor

ROHM ESR10EZPJ240 Resistor

Supplier's Site
Surface Mount Resistors - 2629508P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629508P
Surface Mount Resistors 2629508P
ROHM ESR10EZPJ240 Resistor

ROHM ESR10EZPJ240 Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR10EZPJ240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR10EZPJ240
Resistors - Chip Resistor - Surface Mount ESR10EZPJ240
RES SMD 24 OHM 5% 0.4W 0805

RES SMD 24 OHM 5% 0.4W 0805

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RHM24KDKR-ND 2629507 ESR10EZPJ240
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers