ROHM Semiconductor USA, LLC 5W Resistor ESR10EZPJ205

Description
RES 2M OHM 5% 2/5W 0805 Product overview: ESR10EZPJ205 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPJ205 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2M OHM 5% 2/5W 0805 Product overview: ESR10EZPJ205 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPJ205 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W Resistor - 52-ESR10EZPJ205 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Resistor
52-ESR10EZPJ205
5W Resistor 52-ESR10EZPJ205
RES 2M OHM 5% 2/5W 0805 Product overview: ESR10EZPJ205 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPJ205 can be used for catalog matching and distributor lookup.

RES 2M OHM 5% 2/5W 0805 Product overview: ESR10EZPJ205 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPJ205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM2.0MKDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.0MKDKR-ND
Chip Resistor - Surface Mount RHM2.0MKDKR-ND
2 MOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 MOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2.0MKTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.0MKTR-ND
Chip Resistor - Surface Mount RHM2.0MKTR-ND
2 MOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 MOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2.0MKCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.0MKCT-ND
Chip Resistor - Surface Mount RHM2.0MKCT-ND
2 MOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 MOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2629497P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629497P
Surface Mount Resistors 2629497P
ROHM ESR10EZPJ205 Resistor

ROHM ESR10EZPJ205 Resistor

Supplier's Site
Surface Mount Resistors - 2629496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629496
Surface Mount Resistors 2629496
ROHM ESR10EZPJ205 Resistor

ROHM ESR10EZPJ205 Resistor

Supplier's Site
Surface Mount Resistors - 2629497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629497
Surface Mount Resistors 2629497
ROHM ESR10EZPJ205 Resistor

ROHM ESR10EZPJ205 Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR10EZPJ205 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR10EZPJ205
Resistors - Chip Resistor - Surface Mount ESR10EZPJ205
RES SMD 2M OHM 5% 0.4W 0805

RES SMD 2M OHM 5% 0.4W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ESR10EZPJ205 RHM2.0MKDKR-ND 2629497P ESR10EZPJ205
Product Name 5W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 2.00E6 ohms 0.0020 ohms 2.00E6 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details