ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPJ151

Description
150 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM150KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM150KCT-ND
Chip Resistor - Surface Mount RHM150KCT-ND
150 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM150KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM150KTR-ND
Chip Resistor - Surface Mount RHM150KTR-ND
150 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM150KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM150KDKR-ND
Chip Resistor - Surface Mount RHM150KDKR-ND
150 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR10EZPJ151 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR10EZPJ151
Chip Resistor - Surface Mount ESR10EZPJ151
RES SMD 150 OHM 5% 0.4W 0805

RES SMD 150 OHM 5% 0.4W 0805

Supplier's Site Datasheet
Res, 150R, 5%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 28AK9529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
28AK9529
Res, 150R, 5%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 28AK9529
RES, 150R, 5%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 150R, 5%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RHM150KCT-ND ESR10EZPJ151 28AK9529
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 150R, 5%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers