ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount ESR10EZPJ150

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1330787-ESR10EZPJ150 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thick Film Number of Terminations: 2 Resistance: 15 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM15KCT,RHM15KDKR,R HM15KTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1330787-ESR10EZPJ150 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thick Film Number of Terminations: 2 Resistance: 15 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM15KCT,RHM15KDKR,R HM15KTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1330787-ESR10EZPJ150 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330787-ESR10EZPJ150
Resistors - Chip Resistor - Surface Mount 1330787-ESR10EZPJ150
Manufacturer: Rohm Semiconductor Win Source Part Number: 1330787-ESR10EZPJ150 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thick Film Number of Terminations: 2 Resistance: 15 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM15KCT,RHM15KDKR,R HM15KTR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1330787-ESR10EZPJ150
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM15KCT,RHM15KDKR,RHM15KTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM15KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM15KDKR-ND
Chip Resistor - Surface Mount RHM15KDKR-ND
15 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM15KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM15KCT-ND
Chip Resistor - Surface Mount RHM15KCT-ND
15 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM15KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM15KTR-ND
Chip Resistor - Surface Mount RHM15KTR-ND
15 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
15 OHM 2W Resistor - 52-ESR10EZPJ150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 OHM 2W Resistor
52-ESR10EZPJ150
15 OHM 2W Resistor 52-ESR10EZPJ150
RES 15 OHM 5% 1/2W 0805 Product overview: ESR10EZPJ150 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPJ150 can be used for catalog matching and distributor lookup.

RES 15 OHM 5% 1/2W 0805 Product overview: ESR10EZPJ150 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPJ150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 15 OHM 5% 0.4W 0805 - 687-ESR10EZPJ150 - Utmel Electronic Limited
Hong Kong, China
RES SMD 15 OHM 5% 0.4W 0805
687-ESR10EZPJ150
RES SMD 15 OHM 5% 0.4W 0805 687-ESR10EZPJ150
RES SMD 15 OHM 5% 0.4W 0805

RES SMD 15 OHM 5% 0.4W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1330787-ESR10EZPJ150 RHM15KDKR-ND 52-ESR10EZPJ150 687-ESR10EZPJ150
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 15 OHM 2W Resistor RES SMD 15 OHM 5% 0.4W 0805
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.4000 watts 0.5000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1879136-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details