ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPJ100

Description
10 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM10KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10KTR-ND
Chip Resistor - Surface Mount RHM10KTR-ND
10 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM10KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10KCT-ND
Chip Resistor - Surface Mount RHM10KCT-ND
10 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10KDKR-ND
Chip Resistor - Surface Mount RHM10KDKR-ND
10 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1328456-ESR10EZPJ100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328456-ESR10EZPJ100
Resistors - Chip Resistor - Surface Mount 1328456-ESR10EZPJ100
Manufacturer: Rohm Semiconductor Win Source Part Number: 1328456-ESR10EZPJ100 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM10KDKR,RHM10KCT,R HM10KTR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1328456-ESR10EZPJ100
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM10KDKR,RHM10KCT,RHM10KTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
10 OHM 2W Resistor - 52-ESR10EZPJ100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 2W Resistor
52-ESR10EZPJ100
10 OHM 2W Resistor 52-ESR10EZPJ100
RES 10 OHM 5% 1/2W 0805 Product overview: ESR10EZPJ100 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPJ100 can be used for catalog matching and distributor lookup.

RES 10 OHM 5% 1/2W 0805 Product overview: ESR10EZPJ100 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPJ100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10R, 5%, 0805, Thick Film; Resistor Case Style Rohm - 59AC6967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0805, Thick Film; Resistor Case Style Rohm
59AC6967
Res, 10R, 5%, 0805, Thick Film; Resistor Case Style Rohm 59AC6967
RES, 10R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:ESR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:400mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 10R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:ESR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:400mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RHM10KTR-ND 1328456-ESR10EZPJ100 52-ESR10EZPJ100 59AC6967
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 10 OHM 2W Resistor Res, 10R, 5%, 0805, Thick Film; Resistor Case Style Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details