ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF75R0

Description
75 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM75.0AEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM75.0AEDKR-ND
Chip Resistor - Surface Mount RHM75.0AEDKR-ND
75 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM75.0AECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM75.0AECT-ND
Chip Resistor - Surface Mount RHM75.0AECT-ND
75 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM75.0AETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM75.0AETR-ND
Chip Resistor - Surface Mount RHM75.0AETR-ND
75 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
75 OHM 2W Resistor - 52-ESR10EZPF75R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 2W Resistor
52-ESR10EZPF75R0
75 OHM 2W Resistor 52-ESR10EZPF75R0
RES 75 OHM 1% 1/2W 0805 Product overview: ESR10EZPF75R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF75R0 can be used for catalog matching and distributor lookup.

RES 75 OHM 1% 1/2W 0805 Product overview: ESR10EZPF75R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF75R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 75R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 28AK9526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
28AK9526
Res, 75R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 28AK9526
RES, 75R, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 75R, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR10EZPF75R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR10EZPF75R0
Chip Resistor - Surface Mount ESR10EZPF75R0
RES SMD 75 OHM 1% 0.4W 0805

RES SMD 75 OHM 1% 0.4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM75.0AEDKR-ND 52-ESR10EZPF75R0 28AK9526 ESR10EZPF75R0
Product Name Chip Resistor - Surface Mount 75 OHM 2W Resistor Res, 75R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details